Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
497897-000,
7-1193722-0 |
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
---|---|
Conductor Material | Silver-Coated Copper |
Wire Size | 22AWG |
Voltage Rating | 600VAC |
Cable Type | Spec 55 |
Operating Temperature Range | -65 – 200°C |
High Performance Cable 4Conductors 22AWG 3.48mm Silver Plated Copper White 600VAC | Avnet America |
Multi-Conductor Cables 55A1142-22-9/93/95/96-9 | Sager |
Where can I find additional details, specifications and documents for a 497897-000?
Additional datasheets, footprints and schematics for 497897-000 are listed on our Part Details page. You can also find images and similar parts to 497897-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 497897-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 497897-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 497897-000 fall under?
The 497897-000 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to 497897-000 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 497897-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 497897-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 497897-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 497897-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 497897-000 often in real-time on the comparison pages.
What if I can't find stock of 497897-000?
You can fill out our help required form which you can use to request a quote for 497897-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.