Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
222650-000,
1191640-7 |
Conductor Material | Silver-Coated High Strength Copper Alloy |
---|---|
Wire Color | Light Green with Black Stripe |
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Number of Conductors | 1 |
Number of Strands | 19 |
Conductor Diameter | .5mm, .02in |
Wire Diameter | .81mm, .032in |
Cable Insulation Thickness | .005in |
Overall Outside Diameter | .032in, .81mm |
Wire Size | 26AWG |
Strand Size | 38AWG |
Voltage Rating | 600V |
Wire Source | United States |
Product Classification | High Performance - Spec 44, 55 & RCW |
Cable Type | Spec 55 |
Product Type | Wire |
Cable Style | Primary |
Operating Temperature Range | -65 – 200°C |
High Performance Cable 1Conductors 26AWG 0.81mm Silver Plated Copper Alloy Light Green 600VAC | Avnet America |
Hook-up Wire 55A0114-26-5L0 | Sager |
Where can I find additional details, specifications and documents for a 222650-000?
Additional datasheets, footprints and schematics for 222650-000 are listed on our Part Details page. You can also find images and similar parts to 222650-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222650-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222650-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222650-000 fall under?
The 222650-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 222650-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222650-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 222650-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222650-000 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 222650-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222650-000 often in real-time on the comparison pages.
What if I can't find stock of 222650-000?
You can fill out our help required form which you can use to request a quote for 222650-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.