Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,134.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,345.46
|
6
in stock
|
Buy Now | |
TE Store
from US$1,333.61
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$1,134.94
|
-
|
Buy Now | |
Avnet America
from US$1,381.85
|
-
|
Buy Now | |
RS Americas
from US$1,387.44
|
-
|
Buy Now | |
Boersig
from US$1,576.42
|
-
|
Buy Now | |
Farnell
from US$1,367.89
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Power Type | Battery, Manual |
Tool Type | Double Action Hand Tool |
DAHT 250 FASTIN-ON TAB REC 18-14 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool | Hand Crimping Tool | Part Number: 720725-1 | Internal Number: 720725-1 | TE Connectivity | TE Store |
Hand Tool, 20-14 AWG, Type F | RS |
Hand Tool, Ratchet, 18-14Awg Terminal | Newark Electronics |
Premium Crimp Tooling Battery, Manual Double Action Hand Tool | Avnet America |
CERTI-CRIMP Crimp Tool, FASTON & FASTIN-FASTON 250 Crimp Terminals | TE Connectivity 720725-1 | RS Americas |
HAND TOOL, RATCHET, 18-14AWG TERMINAL | Farnell |
Where can I find additional details, specifications and documents for a 720725-1?
Additional datasheets, footprints and schematics for 720725-1 are listed on our Part Details page. You can also find images and similar parts to 720725-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 720725-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 720725-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 720725-1 fall under?
The 720725-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 720725-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 720725-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 720725-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 720725-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 720725-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 720725-1 often in real-time on the comparison pages.
What if I can't find stock of 720725-1?
You can fill out our help required form which you can use to request a quote for 720725-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.