Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$83.90
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$48.85
|
-
|
Buy Now | |
Boersig
from US$0.37
|
-
|
Buy Now | |
TTI Europe
from US$0.31
|
-
|
Buy Now | |
Sager
from US$59.14
|
-
|
Buy Now | |
Farnell
from US$0.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Silver |
Connection Capacity | Single |
Terminal Orientation | Straight |
Barrel Type | Open |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Contact Base Material | Phosphor Bronze |
Crimp Type | F-Crimp |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Accepts Wire Insulation Diameter Range | 3.1 – 4.1mm, .122 – .161in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Overall Length | 1.1in, 28mm |
Locking Lance Height | .055in |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Comment | With locking hole. |
Packaging Method | Strip/Reel |
Packaging Quantity | 3500 |
Terminates To | Wire & Cable |
Sealable | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Insulated | No |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
250 Fasttab Is Rohs Compliant: Yes |Amp Te Connectivity 160457-3 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG M 28mm 7.4mm Silver Strip | Avnet America |
FF 250TAB18-14AWG PB SILVER PL | TTI Europe |
Where can I find additional details, specifications and documents for a 160457-3?
Additional datasheets, footprints and schematics for 160457-3 are listed on our Part Details page. You can also find images and similar parts to 160457-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160457-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160457-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160457-3 fall under?
The 160457-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160457-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160457-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 160457-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160457-3 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 160457-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160457-3 often in real-time on the comparison pages.
What if I can't find stock of 160457-3?
You can fill out our help required form which you can use to request a quote for 160457-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.