Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.20
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.21
|
64,585
in stock
|
Buy Now | |
TE Store
from US$0.19
|
31,240
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
15,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
4,500
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal & Splice Type | Tab & Receptacle |
Terminal Orientation | Piggyback |
Barrel Type | Open |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal Type | Tab & Receptacle |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
Accepts Wire Insulation Diameter Range | .12 – .17in, 3.1 – 4.3mm |
Overall Length | .77in, 19.56mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .032in, .81mm |
Mating Tab Width | 6.35mm, .25in |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | Dual thickness., Tab Thickness: 0.81 [.032] |
Packaging Quantity | 2500 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Wire Stop | No |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 FASTON REC 18-14 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 62109-1 | Internal Number: 62109-1 | TE Connectivity | TE Store |
250 PB FAS TAB&REC 18-14 BR | Heilind Electronics |
250 Pb Fas Tab&rec 18-14 Br Rohs Compliant: Yes |Amp Te Connectivity 62109-1 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG RCP/M 19.55mm Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 62109-1?
Additional datasheets, footprints and schematics for 62109-1 are listed on our Part Details page. You can also find images and similar parts to 62109-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62109-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62109-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62109-1 fall under?
The 62109-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62109-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62109-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62109-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62109-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 62109-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62109-1 often in real-time on the comparison pages.
What if I can't find stock of 62109-1?
You can fill out our help required form which you can use to request a quote for 62109-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.