60279-1 Quick Disconnects by TE Connectivity

FASTON 250 PIGGYBACK 14-18AWG BR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for Farnell
Farnell
from US$0.28
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.29
6,825
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.27
6,507
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.24
6,507
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.29
1,592
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.21
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.26
-
Buy Now
Logo for element14
element14
from US$0.23
-
Buy Now
Logo for Boersig
Boersig
from US$0.19
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.27
-
Buy Now
Logo for TE Store
TE Store
from US$0.49
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Material Unplated
Fully Insulated No
Connection Capacity Single
Terminal & Splice Type Tab & Receptacle
Terminal Orientation Piggyback
Barrel Type Open
Contact Base Material Brass
Crimp Type F-Crimp
Terminal Type Tab & Receptacle
Wire Size .82 – 2.08mm², 18 – 14AWG
Accepts Wire Insulation Diameter Range .12 – .17in, 3.1 – 4.3mm
Overall Length .81in, 20.57mm
Mating Tab Width .25in, 6.35mm
Receptacle Terminal Stock Thickness .016in, .41mm
Mating Tab Thickness .032in, .81mm
CSA Certified Yes
UL Rating Listed
Wire Insulation Support With
Packaging Method Loose Piece/Carton
Packaging Quantity 1000
Sealable No
Wire Stop No
Insertion Force Low
Terminates To Wire & Cable
Insulated No
Wire/Cable Type Regular Wire
Operating Temperature Range -40 – 230°F, -40 – 110°C


Alternative Descriptions

.250 PB FAST REC IS BR | Heilind Electronics
Terminals .250 Pb Fast Rec Is |Amp Te Connectivity 60279-1 | Newark Electronics
Quick Disconnect Terminal 14-18AWG F 20.57mm 5.97mm Loose Piece | Avnet America
FASTON 250 PIGGYBACK 14-18AWG BR | TE Connectivity 60279-1 | RS Americas
250 FASTON REC 18-14 AWG BR | Boersig
TE Connectivity 250 FASTON REC 18-14 AWG BR Terminals .2 | Distrelec
Special Order: 250 FASTON REC 18-14 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 60279-1 | Internal Number: 60279-1 | TE Connectivity | TE Store
.250 PB FAST REC IS BR | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 60279-1?

Additional datasheets, footprints and schematics for 60279-1 are listed on our Part Details page. You can also find images and similar parts to 60279-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 60279-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60279-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 60279-1 fall under?

The 60279-1 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 60279-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 60279-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 60279-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 60279-1 have stock available?

Authorised distributors including Heilind Electronics, Newark Electronics, Chip One Stop, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 60279-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 60279-1 often in real-time on the comparison pages.

What if I can't find stock of 60279-1?

You can fill out our help required form which you can use to request a quote for 60279-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay