Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0042098-2,
CF5844-000 |
Prices starting from US$0.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.09 |
3,220
|
Buy Now | |
TTI Europe | US$0.07 |
259,000
|
Buy Now | |
Rapid Electronics | US$0.07 |
31,500
|
Buy Now | |
TE Store | US$0.10 |
30,727
|
Buy Now | |
Distrelec | US$0.09 |
21,000
|
Buy Now | |
Chip One Stop | US$0.09 |
10,500
|
Buy Now | |
Transfer Multisort Elektronik | US$0.06 |
4,422
|
Buy Now | |
Newark Electronics | US$0.13 |
3,610
|
Buy Now | |
element14 | US$0.10 |
3,220
|
Buy Now | |
RS | US$0.14 |
-
|
Buy Now | |
Future Electronics | US$0.07 |
-
|
Buy Now | |
Avnet America | US$0.08 |
-
|
Buy Now | |
RS Americas | US$0.07 |
-
|
Buy Now | |
Boersig | US$0.07 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Barrel Type | Open |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | .12 – .16in, 3.1 – 4.1mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .015in, .4mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Overall Length | 30.38mm |
Locking Lance Height | .05in |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Comment | "According to DIN, except Wire Size Range", Without Locking Hole |
Packaging Quantity | 3500 |
Packaging Method | Strip/Reel |
Sealable | No |
Insulated | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
FASTON MALE 6.35X0.81MM | TTI Europe |
Terminals FLAG 6.35 x 0.81 mm Reel of 3500 | Rapid Electronics |
FF 250 TAB 18-14 AWG PTPB Quick Disconnect Terminal Type: Tab Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 42098-2 | Internal Number: 42098-2 | Alias Number: AMPS-0-0042098-2 | TE Connectivity | TE Store |
TE Connectivity FF 250 TAB 18-14 AWG PTPB Terminals FLAG | Distrelec |
Terminal: flat | Transfer Multisort Elektronik |
Male Disconnect, 6.35Mm, 18-14Awg | Newark Electronics |
CRIMP TERMINAL, FASTON, 14-18 AWG | element14 |
FASTIN-FASTON, male, 6.35x0.81 | RS |
FASTIN-FASTON Series AWG 18-14 Non-Insulated Cable Mount Pre-Tin Tab Terminal | Future Electronics |
Quick Disconnect Terminal 14-18AWG M 30.12mm 6.48mm Tin Strip | Avnet America |
FASTIN-FASTON .250 Series Crimp Tab Terminal,6.35x0.81mm,18 to 14 AWG Tin Plated | TE Connectivity 42098-2 | RS Americas |
.250 FASTIN-ON TAB | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | - |
Conductor Area CSA | 2mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 42098-2?
Additional datasheets, footprints and schematics for 42098-2 are listed on our Part Details page. You can also find images and similar parts to 42098-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42098-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42098-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42098-2 fall under?
The 42098-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42098-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42098-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42098-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42098-2 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, TE Store, Distrelec and Chip One Stop have stock available or on a lead time for 42098-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42098-2 often in real-time on the comparison pages.
What if I can't find stock of 42098-2?
You can fill out our help required form which you can use to request a quote for 42098-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.