Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F17132-000,
AMPS-0-0042241-2 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
15,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.14
|
104,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
32,970
in stock
|
Buy Now | |
TE Store
from US$0.17
|
18,047
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
17,687
in stock
|
Buy Now | |
Boersig
from US$0.11
|
15,397
in stock
|
Buy Now | |
Newark Electronics
from US$3.52
|
8,293
in stock
|
Buy Now | |
element14
from US$2.39
|
8,258
in stock
|
Buy Now | |
Farnell
from US$3.36
|
8,258
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
4,500
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
2,247
in stock
|
Buy Now | |
SOS electronic
from US$0.15
|
1,500
in stock
|
Buy Now | |
Conrad
from US$0.27
|
599
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
100
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,500
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Barrel Type | Open |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Accepts Wire Insulation Diameter Range | .12 – .16in, 3.1 – 4.1mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .015in, .4mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Overall Length | 29.18mm, 1.149in |
Wire Insulation Support | With |
Locking Lance Height | .055in, 1.4mm |
Mating Retention Type | Locking Lance |
Comment | Without Locking Hole |
Packaging Quantity | 500 |
Packaging Method | Loose Piece/Carton |
Terminates To | Wire & Cable |
Sealable | No |
Insertion Force | Normal |
Insulated | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminal: flat | Transfer Multisort Elektronik |
FF 250 TAB 18-14 AWG .032 TPBR Quick Disconnect Terminal Type: Tab Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 42241-2 | Internal Number: 42241-2 | Alias Number: AMPS-0-0042241-2 | TE Connectivity | TE Store |
TE 42241-2 250 Fastin-Faston Crimp Tab .8mm x 6.3 Tin 18-14AWG | Rapid Electronics |
0.25in male tab,0.8-2.1sq.mm | RS |
Terminal, Blade, 6.3 X 0.8Mm, Crimp | Newark Electronics |
TERMINAL, BLADE, 6.35MM, 18-14AWG, CRIMP | element14 |
.250 FASTIN FASTON TAB | TTI Europe |
TE Connectivity Spade Connector, Non-Insulated, 0.8 ... 2mm², Plug | Distrelec |
FASTON Tab 6,35x0,81 Non-Insulated 0,75-2,5mm2 Brass/Sn | SOS electronic |
AMP Fastin FASTON Plug-in and flat plug can be used as a group plug and couplings in line sets. In order to prevent incorrect mounting to prevent there are colored and mechanically coded housing. From pins 4, the housing with chamber labels on the wire input side.Areas of application:Household Appliances - industry, machines and industrial plant engineering, automotive industry.This text is machine translated. | Conrad |
FASTIN-FASTON .250 Series Crimp Tab Terminal 6.35x0.81mm 18 to 14 AWG Tin Plated | TE Connectivity 42241-2 | RS Americas |
Quick Disconnect Terminal 14-18AWG M 29.18mm 6.48mm Tin Loose Piece | Avnet Abacus |
FASTIN-FASTON Series AWG 18-14 Non-Insulated Cable Mount Tin Plated Tab Terminal | Future Electronics |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | - |
Conductor Area CSA | 2mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Wire Area Size Max | 2mm² |
Wire Area Size Min | 0.8mm² |
Where can I find additional details, specifications and documents for a 42241-2?
Additional datasheets, footprints and schematics for 42241-2 are listed on our Part Details page. You can also find images and similar parts to 42241-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42241-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42241-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42241-2 fall under?
The 42241-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42241-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42241-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42241-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42241-2 have stock available?
Authorised distributors including Powell Electronics, Transfer Multisort Elektronik, TE Store, Rapid Electronics and Boersig have stock available or on a lead time for 42241-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42241-2 often in real-time on the comparison pages.
What if I can't find stock of 42241-2?
You can fill out our help required form which you can use to request a quote for 42241-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.