Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Tab |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Contact Base Material | Phosphor Bronze |
Crimp Type | F-Crimp |
Barrel Type | Open |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Accepts Wire Insulation Diameter Range | 3.1 – 4.1mm, .122 – .161in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 1.1in, 28mm |
Locking Lance Height | .055in |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Comment | With locking hole. |
Packaging Method | Strip/Reel |
Packaging Quantity | 3500 |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Sealable | No |
Wire Stop | No |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals FF 250 TAB 18-14AWG PB | Rapid Electronics |
CRIMP TERMINALS | Farnell |
250 Fasttab Is Rohs Compliant: Yes |Amp Te Connectivity 160457-1 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG M 28mm 7.4mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 160457-1?
Additional datasheets, footprints and schematics for 160457-1 are listed on our Part Details page. You can also find images and similar parts to 160457-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160457-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160457-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160457-1 fall under?
The 160457-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160457-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160457-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 160457-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160457-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 160457-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160457-1 often in real-time on the comparison pages.
What if I can't find stock of 160457-1?
You can fill out our help required form which you can use to request a quote for 160457-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.