Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0042460-2 |
Prices starting from US$0.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.11 |
17,100
|
Buy Now | |
Powell Electronics | US$0.10 |
804,600
|
Buy Now | |
Heilind Electronics | US$0.08 |
378,000
|
Buy Now | |
Heilind Electronics Asia | US$0.08 |
68,836
|
Buy Now | |
Chip One Stop | US$0.07 |
54,000
|
Buy Now | |
TE Store | US$0.11 |
47,455
|
Buy Now | |
TTI Europe | US$0.07 |
45,000
|
Buy Now | |
Sager | US$0.06 |
18,000
|
Buy Now | |
element14 | US$0.16 |
15,381
|
Buy Now | |
Farnell | US$0.12 |
11,040
|
Buy Now | |
Future Electronics | US$0.08 |
9,000
|
Buy Now | |
RS Americas | US$0.06 |
8,550
|
Buy Now | |
Newark Electronics | US$0.15 |
4,341
|
Buy Now | |
Power and Signal Group | - |
99,000
|
Buy Now | |
Avnet America | US$0.09 |
-
|
Buy Now | |
Avnet Asia | US$0.09 |
-
|
Buy Now | |
Boersig | US$0.10 |
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal Orientation | Straight |
Terminal Type | Tab |
Contact Base Material | Brass |
Terminal & Splice Type | Tab |
Receptacle Terminal Stock Thickness | .4mm, .015in |
Mating Tab Thickness | .032in, .81mm |
Overall Length | 28.11mm, 1.107in |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | .1 – .17in, 2.54 – 4.32mm |
UL Rating | Recognized |
CSA Certified | Yes |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Locking Lance Height | .055in |
Comment | With Locking Hole |
Packaging Method | Strip/Reel |
Packaging Quantity | 9000 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
.250 FF TAB 18-14 TPBR | Heilind Electronics |
FF 250 TAB 18-14AWG TPBR Quick Disconnect Terminal Type: Tab Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 42460-2 | Internal Number: 42460-2 | Alias Number: 0-0042460-2 | TE Connectivity | TE Store |
TAB CRIMP TERMINAL AWG18-14 | TTI Europe |
Terminals .25 FF TAB 18-14 Reel of 9000 | Sager |
Crimp,Faston,rcp,strt,M,14-18awg,strip | RS |
TERMINAL, MALE DISCONNECT, 6.35MM, CRIMP | element14 |
FASTIN-FASTON 250 Series 18-14 AWG F-Crimp Tab Contact | Future Electronics |
FASTIN-FASTON .250 Series Crimp Tab Terminal, 6.35x0.81mm, 18-14 AWG Tin Plated | TE Connectivity 42460-2 | RS Americas |
Terminal, Male Disconnect, 6.35Mm, Crimp | Newark Electronics |
Fastin-Faston, 6.35 mm width, .81 mm thick, 4.32 mm diameter, 18 - 14 AWG | Power and Signal Group |
Quick Disconnect Terminal 14-18AWG M 28.07mm 6.35mm Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | - |
Conductor Area CSA | 2mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 42460-2?
Additional datasheets, footprints and schematics for 42460-2 are listed on our Part Details page. You can also find images and similar parts to 42460-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42460-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42460-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42460-2 fall under?
The 42460-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42460-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42460-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42460-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42460-2 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Heilind Electronics Asia, Chip One Stop and TE Store have stock available or on a lead time for 42460-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42460-2 often in real-time on the comparison pages.
What if I can't find stock of 42460-2?
You can fill out our help required form which you can use to request a quote for 42460-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.