Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal & Splice Type | Tab |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | .118 – .157in, 3 – 4mm |
Overall Length | 1.1in, 28mm |
Wire Size | 18 – 13AWG, .82 – 2.62mm² |
Voltage (Max) | 250V |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Locking Lance Height | 1.5mm |
Comment | With locking hole., Tab for crimping Tab Housing Part No. 927203. |
Packaging Quantity | 3500 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FF 250 TAB 0.8-2MM2 TPBR Quick Disconnect Terminal Type: Tab Wire Size: 18 – 13 AWG Wire Size: .82 – 2.62 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 18 – 13 AWG .82 – 2.62 mm² 6.35 mm | Quick Disconnect | Part Number: 280081-2 | Internal Number: 280081-2 | TE Connectivity | TE Store |
250 Fastin-On Tab Rohs Compliant: Yes |Amp Te Connectivity 280081-2 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG M 28.5mm 7.4mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 280081-2?
Additional datasheets, footprints and schematics for 280081-2 are listed on our Part Details page. You can also find images and similar parts to 280081-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280081-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280081-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280081-2 fall under?
The 280081-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 280081-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280081-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 280081-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280081-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 280081-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280081-2 often in real-time on the comparison pages.
What if I can't find stock of 280081-2?
You can fill out our help required form which you can use to request a quote for 280081-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.