Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
2,800
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
2,300
in stock
|
Buy Now | |
Boersig
from US$0.12
|
809
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
760
in stock
|
Buy Now | |
Farnell
from US$0.14
|
178
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now | |
TE Store
from US$0.17
|
-
|
Buy Now | |
Dalroad Norslo
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Barrel Type | Open |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Tab |
Accepts Wire Insulation Diameter Range | .12 – .16in, 3.1 – 4.1mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .015in, .4mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Overall Length | 29.18mm, 1.149in |
Mating Retention Type | Locking Lance |
Locking Lance Height | .055in, 1.4mm |
Wire Insulation Support | With |
Comment | Without Locking Hole |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 500 |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Crimp,Faston,rcp,strt,M,14-18awg,loose | RS |
.250 FF TAB IS 016BR | TTI Europe |
Male Disconnect, 6.35Mm, 18-14Awg | Newark Electronics |
QUICK DIS TERM, MALE, 6.35 X 0.81MM | Farnell |
Quick Disconnect Terminal 14-18AWG M 29.18mm 6.48mm Loose Piece | Avnet America |
FASTIN-FASTON .250 Series Crimp Tab Terminal, 6.35 x 0.81mm, 18 - 14 AWG | TE Connectivity 42241-1 | RS Americas |
FF 250 TAB 18-16AWG BR Quick Disconnect Terminal Type: Tab Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 42241-1 | Internal Number: 42241-1 | TE Connectivity | TE Store |
Terminal Blade 6.3 Brass Loose Piece F/F | Dalroad Norslo |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 42241-1?
Additional datasheets, footprints and schematics for 42241-1 are listed on our Part Details page. You can also find images and similar parts to 42241-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42241-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42241-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42241-1 fall under?
The 42241-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42241-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42241-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42241-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42241-1 have stock available?
Authorised distributors including RS, TTI Europe, Boersig, Newark Electronics and Farnell have stock available or on a lead time for 42241-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42241-1 often in real-time on the comparison pages.
What if I can't find stock of 42241-1?
You can fill out our help required form which you can use to request a quote for 42241-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.