Prices starting from US$353.83
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$401.66 |
No stock
|
Buy Now | |
Newark Electronics | US$353.83 |
7
|
Buy Now | |
Heilind Electronics | US$451.13 |
7
|
Buy Now | |
Powell Electronics | US$462.69 |
6
|
Buy Now | |
TE Store | US$491.45 |
6
|
Buy Now | |
Heilind Electronics Asia | US$451.13 |
2
|
Buy Now | |
Future Electronics | US$391.28 |
-
|
Buy Now | |
Avnet America | US$443.61 |
-
|
Buy Now | |
RS Americas | US$459.55 |
-
|
Buy Now | |
element14 | US$430.18 |
-
|
Buy Now | |
Boersig | US$384.51 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | PRO-CRIMPER Hand Tool |
Die Sets Type | Removable/Interchangeable |
Hand Crimp Tool, 18-14Awg 250 Faston | Newark Electronics |
PROCRIMPER TOOL & DIE | Heilind Electronics |
PROCRIMPER TOOL & DIE Tool Grade: Commercial Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) TE Certification: Upon Request for Fee Commercial Crimp Tooling Operator Releasable & Adjustable Removable/Interchangeable | Hand Crimping Tool | Part Number: 58524-1 | Internal Number: 58524-1 | TE Connectivity | TE Store |
Connector To Terminal Tool With Die Set | Avnet America |
PROCRIMPER TOOL & DIE | TE Connectivity 58524-1 | RS Americas |
RATCHET, PRO-CRIMPER II | element14 |
Where can I find additional details, specifications and documents for a 58524-1?
Additional datasheets, footprints and schematics for 58524-1 are listed on our Part Details page. You can also find images and similar parts to 58524-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58524-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58524-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58524-1 fall under?
The 58524-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 58524-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58524-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 58524-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58524-1 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, Powell Electronics, TE Store and Heilind Electronics Asia have stock available or on a lead time for 58524-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58524-1 often in real-time on the comparison pages.
What if I can't find stock of 58524-1?
You can fill out our help required form which you can use to request a quote for 58524-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.