Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$41.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$64.89
|
39
in stock
|
Buy Now | |
TTI Europe
from US$53.30
|
68
in stock
|
Buy Now | |
Powell Electronics
from US$65.10
|
50
in stock
|
Buy Now | |
Boersig
from US$50.59
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$57.71
|
23
in stock
|
Buy Now | |
element14
from US$61.64
|
23
in stock
|
Buy Now | |
Farnell
from US$58.98
|
23
in stock
|
Buy Now | |
Rapid Electronics
from US$71.17
|
15
in stock
|
Buy Now | |
Conrad
from US$81.33
|
9
in stock
|
Buy Now | |
Distrelec
from US$61.97
|
8
in stock
|
Buy Now | |
TE Store
from US$61.00
|
8
in stock
|
Buy Now | |
Heilind Electronics
from US$62.00
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$64.38
|
3
in stock
|
Buy Now | |
Avnet America
from US$41.25
|
2
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$62.00
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$69.20
|
1
in stock
|
Buy Now | |
RS Americas
from US$63.71
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insertion & Extraction Tool Application | Contact-to-Wire |
---|---|
Insertion & Extraction Tool Type | Contact Extraction |
Contacts Extraction tool | RS |
Extraction Tool | Newark Electronics |
TE 1-1579007-4 Extraction Tool 1.5mm Tab Tip | Rapid Electronics |
Removal tool for FASTIN-FASTON flat plug 1-1579007-4 1-1579007-4 TE Connectivity Content: 1 pc(s) | Conrad |
TE Connectivity Extraction Tool 110mm | Distrelec |
EXTRACTION TOOL Insertion & Extraction Tool Type: Contact Extraction Insertion & Extraction Tool Application: Contact-to-Wire Contact Extraction Contact-to-Wire | Insertion And Extraction Tool | Part Number: 1-1579007-4 | Internal Number: 1-1579007-4 | TE Connectivity | TE Store |
EXTRACTION TOOL | Heilind Electronics |
Tool: for removal | Transfer Multisort Elektronik |
Extraction Tool For Use With:Amplimite HD 20 Connectors | Avnet America |
TOOL EXTRACTION - STD & JR TIMER | TE Connectivity 1-1579007-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Tyco Electronics 7.5mm MiniHVL Connector System |
---|---|
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 1-1579007-4?
Additional datasheets, footprints and schematics for 1-1579007-4 are listed on our Part Details page. You can also find images and similar parts to 1-1579007-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1579007-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1579007-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1579007-4 fall under?
The 1-1579007-4 is listed under Application Tooling > Insertion & Extraction Tools.
Can I view similar or alternative parts?
You can view similar parts to 1-1579007-4 when available in the Insertion & Extraction Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1579007-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1579007-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1579007-4 have stock available?
Authorised distributors including TTI Europe, Powell Electronics, RS, Boersig and Newark Electronics have stock available or on a lead time for 1-1579007-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1579007-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1579007-4?
You can fill out our help required form which you can use to request a quote for 1-1579007-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.