Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
52,500
in stock
|
Buy Now | |
TE Store
from US$0.19
|
10,601
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
3,500
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
3,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$26.91
|
-
|
Buy Now | |
element14
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Sager
from US$32.57
|
-
|
Buy Now | |
Farnell
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
Accepts Wire Insulation Diameter Range | .122 – .161in, 3.1 – 4.1mm |
Overall Length | 30mm, 1.181in |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Width | .25in, 6.35mm |
Voltage (Max) | 250V |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Locking Lance Height | .055in |
Comment | Without Locking Hole |
Packaging Quantity | 3500 |
Packaging Method | Strip/Reel |
Insertion Force | Normal |
Wire Stop | No |
Terminates To | Wire & Cable |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
CRIMP TERMINAL TAB AWG=18-14 | TTI Europe |
FF 250 TAB 18-14AWG TPPB Quick Disconnect Terminal Type: Tab Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 160450-2 | Internal Number: 160450-2 | TE Connectivity | TE Store |
Terminals TAB 6.35 x 0.81 mm | Rapid Electronics |
TE Connectivity FF 250 TAB 18-14AWG TPPB Terminals TAB 6 | Distrelec |
FASTIN-FASTON, male, 6.35x0.81 | RS |
Male Quick Disconnect, 18Awg-14Awg Rohs Compliant: Yes |Amp Te Connectivity 160450-2 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG M 30.5mm 7.4mm Tin Strip | Avnet America |
MALE QUICK DISCONNECT, 18AWG-14AWG | element14 |
250 FASTTAB | Power and Signal Group |
Where can I find additional details, specifications and documents for a 160450-2?
Additional datasheets, footprints and schematics for 160450-2 are listed on our Part Details page. You can also find images and similar parts to 160450-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160450-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160450-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160450-2 fall under?
The 160450-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160450-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160450-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160450-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160450-2 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Distrelec and RS have stock available or on a lead time for 160450-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160450-2 often in real-time on the comparison pages.
What if I can't find stock of 160450-2?
You can fill out our help required form which you can use to request a quote for 160450-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.