Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Multiple |
Terminal Type | Tab & Receptacle |
Crimp Type | F-Crimp |
Terminal Orientation | Piggyback |
Terminal & Splice Type | Tab & Receptacle |
Barrel Type | Open |
Contact Base Material | Brass |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Overall Length | .77in, 19.55mm |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Accepts Wire Insulation Diameter Range | 3.1 – 4.3mm, .12 – .17in |
Mating Tab Thickness | .032in, .81mm |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 2500 |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Insertion Force | Low |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Faston Tab Terminal 14-18AWG RCP 19.56mm 7.62mm Strip | Avnet America |
250 Faston,rec.,18-14,br |Amp Te Connectivity 42741-1 | Newark Electronics |
FASTON 250 PIGGY-BACK REC 18-14 AWG BR | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 4mm |
Knob Material | Plastic |
Knob / Dial Style | Pointer with Indicator Line |
Knob Diameter | 20mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
External Length / Height | 14mm |
Height | 14mm |
Knob / Dial - Diameter Metric | 19.5mm |
Knob / Dial Height - Metric | 14mm |
Material | Plastic |
Pointer button with collet attachment.This text is machine translated. | Conrad |
KNOB, LOCK/POINT | element14 |
Where can I find additional details, specifications and documents for a 42741-1?
Additional datasheets, footprints and schematics for 42741-1 are listed on our Part Details page. You can also find images and similar parts to 42741-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42741-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42741-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42741-1 fall under?
The 42741-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42741-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42741-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42741-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42741-1 have stock available?
Authorised distributors including Powell Electronics, Avnet America, Conrad, Newark Electronics and element14 have stock available or on a lead time for 42741-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42741-1 often in real-time on the comparison pages.
What if I can't find stock of 42741-1?
You can fill out our help required form which you can use to request a quote for 42741-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.