Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
5,300
in stock
|
Buy Now | |
Powell Electronics
from US$0.10
|
837,000
in stock
|
Buy Now | |
TE Store
from US$0.12
|
49,982
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
27,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
27,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
27,000
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
27,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
18,000
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
644
in stock
|
Buy Now | |
Avnet Abacus
-
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Farnell
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Terminal Type | Tab |
Barrel Type | Open |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Contact Base Material | Brass |
Accepts Wire Insulation Diameter Range | 2.54 – 4.32mm, .1 – .17in |
Receptacle Terminal Stock Thickness | .4mm, .015in |
Mating Tab Thickness | .032in, .81mm |
Overall Length | 28.11mm, 1.107in |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
Mating Tab Width | 6.35mm, .25in |
UL Rating | Recognized |
Mating Retention Type | Locking Lance |
Locking Lance Height | .055in |
Wire Insulation Support | With |
Comment | With locking hole. |
Packaging Quantity | 3000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FF 250 TAB 18-14AWG BR Quick Disconnect Terminal Type: Tab Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 42460-1 | Internal Number: 42460-1 | TE Connectivity | TE Store |
Terminals Rcpt 18-14 Awg .252 Cut Strip Of 100 |Amp Te Connectivity 42460-1 | Newark Electronics |
Terminals RCPT 18-14 AWG .252 Cut Strip of 100 | Rapid Electronics |
TE Connectivity - AMP FASTIN-FASTON 250 TAB Terminal 2.08mm2 | Distrelec |
250 FF TAB IS 18-14 BR | TTI Europe |
Terminal TAB 6.35mm 18-14AWG Fastin-on | RS |
FASTIN-FASTON .250 Series Crimp Tab Terminal 6.35 x 0.81mm 18 - 14 AWG | TE Connectivity 42460-1 | RS Americas |
Quick Disconnect Terminal 14-18AWG M 28.07mm 6.35mm Strip | Avnet Abacus |
18-14 AWG Insulation Support F-Crimp Multiple Circuit Tab Connector | Future Electronics |
MALE DISCONNECT, 6.35MM, 18-14AWG | element14 |
.250 FF TAB IS 18-14BR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | - |
Conductor Area CSA | 2mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 42460-1?
Additional datasheets, footprints and schematics for 42460-1 are listed on our Part Details page. You can also find images and similar parts to 42460-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42460-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42460-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42460-1 fall under?
The 42460-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42460-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42460-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42460-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42460-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 42460-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42460-1 often in real-time on the comparison pages.
What if I can't find stock of 42460-1?
You can fill out our help required form which you can use to request a quote for 42460-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.