Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Silver |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Contact Base Material | Phosphor Bronze |
Terminal Orientation | Straight |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | .12 – .145in, 3.05 – 3.68mm |
Wire Size | 18 – 16AWG, .82 – 1.31mm² |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .81mm, .032in |
Overall Length | 1.1in, 28mm |
Mating Tab Width | .25in, 6.35mm |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Locking Lance Height | .055in, 1.4mm |
Line | FASTON .250 |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 500 |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Ff 250 Tab 18-16Awg Pb Silver Pl Lp |Amp Te Connectivity 160458-3 | Newark Electronics |
AMP160458-3 | Avnet America |
Where can I find additional details, specifications and documents for a 160458-3?
Additional datasheets, footprints and schematics for 160458-3 are listed on our Part Details page. You can also find images and similar parts to 160458-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160458-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160458-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160458-3 fall under?
The 160458-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160458-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160458-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 160458-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160458-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Farnell and Avnet Abacus have stock available or on a lead time for 160458-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160458-3 often in real-time on the comparison pages.
What if I can't find stock of 160458-3?
You can fill out our help required form which you can use to request a quote for 160458-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.