Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
37,195
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
37,195
in stock
|
Buy Now | |
element14
from US$0.15
|
37,195
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
24,000
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
Mating Tab Thickness | .41mm, .016in |
Accepts Wire Insulation Diameter Range | 3.05 – 3.68mm, .12 – .145in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Overall Length | 1.101in, 27.96mm |
Mating Tab Width | .25in, 6.35mm |
UL Rating | Recognized |
CSA Certified | Yes |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Locking Lance Height | .06in |
Comment | Used back-to-back for a combined thickness of .032. |
Packaging Method | Strip/Reel |
Packaging Quantity | 8000 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Male Quick, Disconnect, 6.35Mm, 18-14Awg | Newark Electronics |
MALE QUICK, DISCONNECT, 6.35MM, 18-14AWG | element14 |
TE Connectivity - AMP FASTIN-FASTON 250 TAB Terminal 2.08mm2 | Distrelec |
Quick Disconnect Terminal 14-18AWG M 25.65mm 7.36mm Tin Strip on Reel | Avnet America |
FF 250 REC 18-14AWG TPBR | TE Connectivity 42580-2 | RS Americas |
.250 FF TAB 18-14 TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Fastin-Faston 250 Series |
RoHS: | Unknown |
Product Range | Fastin-Faston 250 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.4mm |
Tab Size - Imperial | 0.25" x 0.016" |
Wire Size AWG Min | 18AWG |
Insulator Colour | - |
Where can I find additional details, specifications and documents for a 42580-2?
Additional datasheets, footprints and schematics for 42580-2 are listed on our Part Details page. You can also find images and similar parts to 42580-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42580-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42580-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42580-2 fall under?
The 42580-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42580-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42580-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42580-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42580-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for 42580-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42580-2 often in real-time on the comparison pages.
What if I can't find stock of 42580-2?
You can fill out our help required form which you can use to request a quote for 42580-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.