Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
15,512
in stock
|
Buy Now | |
element14
from US$0.35
|
15,512
in stock
|
Buy Now | |
Farnell
from US$0.24
|
15,512
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Female Quick Disconnect, 18-14Awg Rohs Compliant: Yes |Te Connectivity 141013-2 | Newark Electronics |
FEMALE QUICK DISCONNECT, 18-14AWG | element14 |
TERMINAL REC 6.35MM 18-14AWG FASTIN-ON | RS |
Fastin-Faston Series 6.35 mm Pitch Non-Insulated Female Crimp Connector | Future Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
FASTIN-FASTON .250 Series Crimp Receptacle, 6.35 x 0.8mm, 18 - 14 AWG | TE Connectivity 141013-2 | RS Americas |
TERMINAL REC F FASTON 6,35 AWG | TTI Europe |
Where can I find additional details, specifications and documents for a 141013-2?
Additional datasheets, footprints and schematics for 141013-2 are listed on our Part Details page. You can also find images and similar parts to 141013-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 141013-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 141013-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 141013-2 fall under?
The 141013-2 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 141013-2 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 141013-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 141013-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 141013-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 141013-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 141013-2 often in real-time on the comparison pages.
What if I can't find stock of 141013-2?
You can fill out our help required form which you can use to request a quote for 141013-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.