Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
800
in stock
|
Buy Now | |
TE Store
from US$0.21
|
20,986
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
3,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
3,500
in stock
|
Buy Now | |
element14
from US$0.17
|
900
in stock
|
Buy Now | |
Farnell
from US$0.20
|
900
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
510
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Barrel Type | Open |
Contact Base Material | Phosphor Bronze |
Crimp Type | F-Crimp |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Accepts Wire Insulation Diameter Range | 3.1 – 4.1mm, .122 – .161in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Overall Length | 1.1in, 28mm |
Locking Lance Height | .055in |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Comment | With locking hole. |
Packaging Quantity | 3500 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
FF 250 TAB 18-14AWG TPPB Quick Disconnect Terminal Type: Tab Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 160457-2 | Internal Number: 160457-2 | TE Connectivity | TE Store |
MALE QUICK DISCONNECT, 18AWG-14AWG. | element14 |
TERMINAL TAB 6.35MM 18-14AWG FASTIN-ON | RS |
TE Connectivity FF 250 TAB 18-14AWG TPPB | Distrelec |
Male Quick Disconnect, 18Awg-14Awg. Rohs Compliant: Yes |Amp Te Connectivity 160457-2 | Newark Electronics |
0.250 (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated" | Future Electronics |
Quick Disconnect Terminal 14-18AWG M 28mm 7.4mm Tin Strip | Avnet America |
FASTIN-FASTON .250 Series Crimp Tab Terminal,6.35x0.81mm,18 to 14 AWG Tin Plated | TE Connectivity 160457-2 | RS Americas |
Where can I find additional details, specifications and documents for a 160457-2?
Additional datasheets, footprints and schematics for 160457-2 are listed on our Part Details page. You can also find images and similar parts to 160457-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160457-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160457-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160457-2 fall under?
The 160457-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160457-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160457-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160457-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160457-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 160457-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160457-2 often in real-time on the comparison pages.
What if I can't find stock of 160457-2?
You can fill out our help required form which you can use to request a quote for 160457-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.