Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
6,877
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
108,500
in stock
|
Buy Now | |
TE Store
from US$0.10
|
10,740
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
6,877
in stock
|
Buy Now | |
element14
from US$0.08
|
6,877
in stock
|
Buy Now | |
Avnet Abacus
-
|
42,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Terminal Orientation | Straight |
Barrel Type | Open |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Receptacle Terminal Stock Thickness | .4mm, .015in |
Accepts Wire Insulation Diameter Range | .12 – .16in, 3.1 – 4.1mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Overall Length | 30.38mm |
Locking Lance Height | .05in |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Comment | Without Locking Hole |
Packaging Method | Strip/Reel |
Packaging Quantity | 3500 |
Insertion Force | Normal |
Sealable | No |
Insulated | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
.250 FASTIN-ON TAB | TTI Europe |
FF 250 TAB 18-14 AWG .032 BR Quick Disconnect Terminal Type: Tab Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 42098-1 | Internal Number: 42098-1 | TE Connectivity | TE Store |
Quick Dis Term, Male, 6.35 X 0.81Mm Rohs Compliant: Yes |Amp Te Connectivity 42098-1 | Newark Electronics |
QUICK DIS TERM, MALE, 6.35 X 0.81MM | element14 |
Quick Disconnect Terminal 14-18AWG M 30.12mm 6.48mm Strip | Avnet Abacus |
Where can I find additional details, specifications and documents for a 42098-1?
Additional datasheets, footprints and schematics for 42098-1 are listed on our Part Details page. You can also find images and similar parts to 42098-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42098-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42098-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42098-1 fall under?
The 42098-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42098-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42098-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42098-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42098-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 42098-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42098-1 often in real-time on the comparison pages.
What if I can't find stock of 42098-1?
You can fill out our help required form which you can use to request a quote for 42098-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.