Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 403546252 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
9,058
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
325,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
286,875
in stock
|
Buy Now | |
Sager
from US$0.10
|
167,500
in stock
|
Buy Now | |
TE Store
from US$0.16
|
125,587
in stock
|
Buy Now | |
Powell Electronics
from US$0.11
|
120,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
47,812
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
38,425
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
17,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
9,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
9,058
in stock
|
Buy Now | |
element14
from US$0.16
|
9,058
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
7,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Carlton-Bates
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Type | Tab & Receptacle |
Terminal & Splice Type | Piggyback |
Crimp Type | F-Crimp |
Receptacle Terminal Stock Thickness | .4mm, .015in |
Accepts Wire Insulation Diameter Range | 3.1 – 4.3mm, .12 – .17in |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | .25in, 6.35mm |
Overall Length | .77in, 19.58mm |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 2500 |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Quick Disconnect Terminal 14-18AWG RCP 19.55mm 7.64mm Tin Strip on Reel | Avnet America |
250 PB FAST REC 18-14 016TPBR | Heilind Electronics |
Terminals FASTON.250 PIGGYBACK Reel of 2500 | Sager |
250 FASTON REC 18-14 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 61944-2 | Internal Number: 61944-2 | Alias Number: 403546252 | TE Connectivity | TE Store |
250 Series Insulated Crimp Piggyback Terminal 5.16mmsq 18 - 14 AWG | TE Connectivity 61944-2 | RS Americas |
Faston 18-14 AWG Straight Non Insulated Receptacle Terminal | Future Electronics |
Piggyback Disconnect, 6.35Mm, Crimp | Newark Electronics |
PIGGYBACK DISCONNECT, 6.35MM, CRIMP | element14 |
TE Connectivity 250 FASTON REC 18-14 AWG TPBR Terminals | Distrelec |
FASTON .250 RECEPTACLE 18-14 AWG TPBR | Boersig |
Multi Stack Disconnect Faston Series | Carlton-Bates |
250 PB FAST REC 18-14 016TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Piggyback Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Where can I find additional details, specifications and documents for a 61944-2?
Additional datasheets, footprints and schematics for 61944-2 are listed on our Part Details page. You can also find images and similar parts to 61944-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61944-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61944-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61944-2 fall under?
The 61944-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 61944-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61944-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 61944-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61944-2 have stock available?
Authorised distributors including Avnet America, Heilind Electronics, Sager, TE Store and Powell Electronics have stock available or on a lead time for 61944-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61944-2 often in real-time on the comparison pages.
What if I can't find stock of 61944-2?
You can fill out our help required form which you can use to request a quote for 61944-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.