170051-2 Quick Disconnects by TE Connectivity

FF 250 TAB 20-14AWG TPBR LP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Newark
Newark
from US$0.17
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.15
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.00
-
Buy Now
Logo for Sager
Sager
from US$3.63
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Material Tin
Fully Insulated No
Connection Capacity Single
Crimp Type F-Crimp
Contact Base Material Brass
Terminal Type Tab
Terminal & Splice Type Tab
Terminal Orientation Straight
Barrel Type Open
Receptacle Terminal Stock Thickness .016in, .41mm
Mating Tab Thickness .81mm, .032in
Overall Length 25.8mm, 1.01in
Wire Size .51 – 2.08mm², 20 – 14AWG
Accepts Wire Insulation Diameter Range .085 – .135in, 2.16 – 3.43mm
Mating Tab Width 6.35mm, .25in
Mating Retention Type Locking Lance
Wire Insulation Support With
Locking Lance Height 1.4mm
Comment With dimple
Packaging Quantity 1000
Packaging Method Loose Piece/Carton
Wire/Cable Type Regular Wire
Insulated No
Terminates To Wire & Cable
Insertion Force Normal
Sealable No
Wire Stop No
Operating Temperature Range -40 – 230°F, -40 – 110°C

Compatible Parts


Alternative Descriptions

250 Series Tab Lp |Amp Te Connectivity 170051-2 | Newark Electronics
Quick Disconnect Terminal 14-20AWG M 24.4mm 6mm Tin Loose Piece | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 170051-2?

Additional datasheets, footprints and schematics for 170051-2 are listed on our Part Details page. You can also find images and similar parts to 170051-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 170051-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170051-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 170051-2 fall under?

The 170051-2 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 170051-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 170051-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 170051-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 170051-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Avnet Abacus have stock available or on a lead time for 170051-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 170051-2 often in real-time on the comparison pages.

What if I can't find stock of 170051-2?

You can fill out our help required form which you can use to request a quote for 170051-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay