Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0170030-1 |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.10
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
16,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
16,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
16,000
in stock
|
Buy Now | |
TE Store
from US$0.16
|
15,776
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Barrel Type | Open |
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Terminal Type | Tab |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Accepts Wire Insulation Diameter Range | .085 – .135in, 2.16 – 3.43mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 20 – 14AWG, .51 – 2.08mm² |
Overall Length | 1.04in, 26.5mm |
Locking Lance Height | 1.2mm |
Extraction Force | 4.9Newton |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Comment | With dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 4000 |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Insulated | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals 250 Ff Tab 20-14 Loose Piece Rohs Compliant: Yes |Amp Te Connectivity 170030-1 | Newark Electronics |
Terminals 250 FF TAB 20-14 Loose Piece | Rapid Electronics |
TE Connectivity - AMP FASTIN-FASTON 250 TAB Terminal 2.08mm2 | Distrelec |
FF 250 TAB 20-14AWG BR Quick Disconnect Terminal Type: Tab Wire Size: 20 – 14 AWG Wire Size: .51 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 20 – 14 AWG .51 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 170030-1 | Internal Number: 170030-1 | Alias Number: 0-0170030-1 | TE Connectivity | TE Store |
Quick Disconnect Terminal 14-20AWG M 24.4mm 7.5mm Strip | Avnet America |
250 FF TAB 20-14 018BR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 170030-1?
Additional datasheets, footprints and schematics for 170030-1 are listed on our Part Details page. You can also find images and similar parts to 170030-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170030-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170030-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170030-1 fall under?
The 170030-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170030-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170030-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170030-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170030-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 170030-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170030-1 often in real-time on the comparison pages.
What if I can't find stock of 170030-1?
You can fill out our help required form which you can use to request a quote for 170030-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.