Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
2,680
in stock
|
Buy Now | |
TE Store
from US$0.23
|
57,548
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
11,632
in stock
|
Buy Now | |
element14
from US$0.18
|
2,680
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Accepts Wire Insulation Diameter Range | .12 – .16in, 3.1 – 4.1mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Overall Length | 19.1mm, .751in |
Wire Insulation Support | With |
Extraction Force | 29.4Newton |
Mating Retention Type | Locking Lance |
Packaging Quantity | 4000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Wire Stop | No |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FF 250 REC 18-14AWG TPBR REREELING Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 170092-4 | Internal Number: 170092-4 | TE Connectivity | TE Store |
FEMALE DISCONNECT, 6.35MM, 18-14AWG | element14 |
Female Disconnect, 6.35Mm, 18-14Awg | Newark Electronics |
Quick Disconnect Terminal 14-18AWG F 20.1mm 7.5mm Tin Strip | Avnet America |
.250 FASTIN-ON REC | Power and Signal Group |
Where can I find additional details, specifications and documents for a 170092-4?
Additional datasheets, footprints and schematics for 170092-4 are listed on our Part Details page. You can also find images and similar parts to 170092-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170092-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170092-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170092-4 fall under?
The 170092-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170092-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170092-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 170092-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170092-4 have stock available?
Authorised distributors including TE Store, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for 170092-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170092-4 often in real-time on the comparison pages.
What if I can't find stock of 170092-4?
You can fill out our help required form which you can use to request a quote for 170092-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.