Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
TE Store
from US$0.19
|
960
in stock
|
Buy Now | |
RS Americas
from US$396.90
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Carlton-Bates
from US$472.35
|
-
|
Buy Now | |
Sager
from US$415.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | .12 – .16in, 3.1 – 4.1mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Overall Length | .771in, 19.6mm |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Comment | Chamfered, "According to DIN 46340, Part 3" |
Packaging Quantity | 4000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Sealable | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FF 250 REC 1-2.5MM2 TPPB Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 13 AWG Wire Size: 1.03 – 2.62 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 17 – 13 AWG 1.03 – 2.62 mm² 6.35 mm | Quick Disconnect | Part Number: 280098-2 | Internal Number: 280098-2 | TE Connectivity | TE Store |
F-F .250 Srs Recpt Rohs Compliant: Yes |Amp Te Connectivity 280098-2 | Newark Electronics |
Quick Disconnect Terminal 13.5-17AWG RCP Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 280098-2?
Additional datasheets, footprints and schematics for 280098-2 are listed on our Part Details page. You can also find images and similar parts to 280098-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280098-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280098-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280098-2 fall under?
The 280098-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 280098-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280098-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 280098-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280098-2 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Avnet America and Carlton-Bates have stock available or on a lead time for 280098-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280098-2 often in real-time on the comparison pages.
What if I can't find stock of 280098-2?
You can fill out our help required form which you can use to request a quote for 280098-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.