Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.60
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$14.60
|
390
in stock
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Cable Connector Orientation | Straight |
Body Material | Stainless Steel |
Body Finish | Bright |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold over Nickel |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Crimp Setting | 4 |
Crimp Type | Hex |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Contact Configuration | Captivated Contacts |
Product Length | 1.08in, 27.43mm |
RF Connector Mated Outer Diameter (Approximate) | 6.35mm, .25in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Screw |
Connector Mounting Type | Panel |
RF Contact Captivation Method | Mechanical |
Detent | Without |
Operating Frequency | 26GHz |
Dielectric Material | PTFE |
Packaging Method | Carton |
実装方法 | Carton |
RF Connector Style | Jack |
Sealable | No |
RF Interface | SMA |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 316, RG 174, RG 188 |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG174 RG188 RG316 |
Contact Material | Beryllium Copper |
Where can I find additional details, specifications and documents for a 5447648-3?
Additional datasheets, footprints and schematics for 5447648-3 are listed on our Part Details page. You can also find images and similar parts to 5447648-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5447648-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5447648-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5447648-3 fall under?
The 5447648-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5447648-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5447648-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5447648-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5447648-3 have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for 5447648-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5447648-3 often in real-time on the comparison pages.
What if I can't find stock of 5447648-3?
You can fill out our help required form which you can use to request a quote for 5447648-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.