Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 010-5176-00 |
Cable Connector Orientation | Straight |
---|---|
Body Material | Brass |
Body Finish | Bright |
Body Plating Material | Nickel |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Crimp Type | Hex |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Crimp Setting | 4 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 6.35mm, .25in |
Product Length | 1.08in, 27.43mm |
Impedance | 50Ω |
Detent | Without |
RF Connector Coupling Mechanism | Threaded |
Connector Mounting Type | Bulkhead |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 12.5GHz |
Dielectric Material | PTFE |
Packaging Method | Carton |
実装方法 | Carton |
Sealable | Yes |
Connector Seal Type | O-Ring |
RF Interface | SMA |
RF Connector Style | Jack |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Cable Type | RG 188A, RG 316, RG 174 |
RF CONN, SMA BH JACK, HEX CRIMP | Farnell |
Conn SMA RCP 12.4GHz 50Ohm Crimp ST Panel Mount | Avnet America |
TE Connectivity BULKHEAD JACK SMA HEX CRIMP RF Connector | Distrelec |
Bulkhead Jack Sma Hex Crimp |Amp Te Connectivity 447650-3 | Newark Electronics |
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 447650-3?
Additional datasheets, footprints and schematics for 447650-3 are listed on our Part Details page. You can also find images and similar parts to 447650-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 447650-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 447650-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 447650-3 fall under?
The 447650-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 447650-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 447650-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 447650-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 447650-3 have stock available?
Authorised distributors including Farnell, Avnet America, Distrelec, Newark Electronics and Richardson RFPD have stock available or on a lead time for 447650-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 447650-3 often in real-time on the comparison pages.
What if I can't find stock of 447650-3?
You can fill out our help required form which you can use to request a quote for 447650-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.