Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2001-7941-02 |
Cable Connector Orientation | Straight |
---|---|
Body Plating Material | Gold over Nickel |
Body Material | Stainless Steel |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Connector Product Type | Connector Housing |
RF Connector Mated Outer Diameter (Approximate) | 6.35mm, .25in |
Product Length | .331in, 8.4mm |
Impedance | 50Ω |
Detent | Without |
RF Connector Coupling Mechanism | Threaded |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Operating Frequency | 18GHz |
Coupling Nut Base Material | Stainless Steel |
Coupling Nut Plating Finish | Passivated |
Packaging Method | Bag |
実装方法 | Bag |
Connector Seal Type | Gasket |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Plug |
Sealable | Yes |
Connector System | Cable-to-Cable |
RF Interface | SMA |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Cable Type | RG 402 Semi-Rigid |
RF COAX CONN, SMA PLUG, 50 OHM, CABLE | Farnell |
TE Connectivity - AMP SMA Plug 50Ohm Straight Cable Mount | Distrelec |
IDC RECEPTACLE 24POS 2MM | RS |
Rf/Coaxial, Sma Plug, Straight, 50 Ohm, Solder | Newark Electronics |
RF / Coaxial Connector, SMA Coaxial, Straight Plug, Solder, 50 ohm, RG402, Beryllium Copper | Avnet Abacus |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG402 |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1050757-1?
Additional datasheets, footprints and schematics for 1050757-1 are listed on our Part Details page. You can also find images and similar parts to 1050757-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1050757-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1050757-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1050757-1 fall under?
The 1050757-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1050757-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1050757-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1050757-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1050757-1 have stock available?
Authorised distributors including Farnell, Chip One Stop, Distrelec, RS and Newark Electronics have stock available or on a lead time for 1050757-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1050757-1 often in real-time on the comparison pages.
What if I can't find stock of 1050757-1?
You can fill out our help required form which you can use to request a quote for 1050757-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.