Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.98
|
No stock
|
Buy Now | |
Newark Electronics
from US$23.13
|
195
in stock
|
Buy Now | |
Rapid Electronics
from US$21.38
|
195
in stock
|
Buy Now | |
Chip One Stop
from US$20.00
|
195
in stock
|
Buy Now | |
Distrelec
from US$29.87
|
195
in stock
|
Buy Now | |
Richardson RFPD
from US$23.49
|
9
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Material | Stainless Steel |
Body Plating Material | Gold |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Contact Configuration | Captivated Contacts |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .25in, 6.35mm |
Product Length | 12.7mm, .5in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
Detent | Without |
RF Contact Captivation Method | Mechanical |
Panel Attachment Style | Rear Mount |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Flange |
Operating Frequency | 18GHz |
Dielectric Material | PTFE Fluorocarbon |
Number of Panel Mounting Holes | 4 |
Packaging Method | Bag |
実装方法 | Bag |
RF Interface | SMA |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Solder |
Cable Type | RG 405 |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
2006 5012 00 |Amp Te Connectivity 1051049-1 | Newark Electronics |
TE Connectivity - AMP SMA Jack 50Ohm Straight Flanged Panel M | Distrelec |
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD |
Conn SMA RCP 0Hz to 18GHz 50Ohm Solder ST Flange Mount Gold | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1051049-1?
Additional datasheets, footprints and schematics for 1051049-1 are listed on our Part Details page. You can also find images and similar parts to 1051049-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1051049-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1051049-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1051049-1 fall under?
The 1051049-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1051049-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1051049-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1051049-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1051049-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Richardson RFPD have stock available or on a lead time for 1051049-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1051049-1 often in real-time on the comparison pages.
What if I can't find stock of 1051049-1?
You can fill out our help required form which you can use to request a quote for 1051049-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.