Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.48
|
No stock
|
Buy Now | |
TE Store
from US$10.30
|
858
in stock
|
Buy Now | |
Newark Electronics
from US$11.25
|
108
in stock
|
Buy Now | |
Rapid Electronics
from US$10.21
|
33
in stock
|
Buy Now | |
Distrelec
from US$9.87
|
33
in stock
|
Buy Now | |
Future Electronics
from US$9.76
|
-
|
Buy Now | |
Avnet America
from US$7.71
|
-
|
Buy Now | |
RS Americas
from US$13.65
|
-
|
Buy Now | |
element14
from US$9.75
|
-
|
Buy Now | |
Boersig
from US$9.70
|
-
|
Buy Now | |
Richardson RFPD
from US$6.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Finish | Passivated |
---|---|
Body Material | Stainless Steel |
Cable Connector Orientation | Straight |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Contact Configuration | Captivated Contacts |
RF Connector Center Contact Plating Material | Gold over Copper |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | 6.35mm, .25in |
Product Length | 9.53mm, .375in |
Impedance | 50Ω |
RF Contact Captivation Method | Epoxy |
RF Connector Coupling Mechanism | Threaded |
Detent | Without |
Connector Mounting Type | Panel |
Panel Attachment Style | Rear Mount |
Panel Mount Feature Type | Flange |
Operating Frequency | 18GHz |
Dielectric Material | TFE Fluorocarbon |
Number of Panel Mounting Holes | 4 |
実装方法 | Carton |
Packaging Method | Carton |
RF Interface | SMA |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Panel |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
2052 0000 02,SMA FM JACK RECPT RF Interface: SMA RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .25 in RF Connector Mated Outer Diameter (Approximate): 6.35 mm Impedance: 50 Ω SMA Jack .25" 6.35 mm | Coax Connector | Part Number: 1052422-1 | Internal Number: 1052422-1 | TE Connectivity | TE Store |
Rf Conn, Sma Jack, 50 Ohm, Flange | Newark Electronics |
2052 0000 02 SMA FM JACK RECPT | Rapid Electronics |
TE Connectivity - AMP SMA Jack 50Ohm Straight Flanged Panel M | Distrelec |
Coax Cable Terminate Stainless Steel Straight Jack SMA RF Connector | Future Electronics |
Conn SMA RCP 0Hz to 18GHz 50Ohm Solder ST Flange Mount Gold Over Copper | Avnet America |
SMA/SSMA | RS Americas |
RF CONN, SMA JACK, 50 OHM, FLANGE | element14 |
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1052422-1?
Additional datasheets, footprints and schematics for 1052422-1 are listed on our Part Details page. You can also find images and similar parts to 1052422-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1052422-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1052422-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1052422-1 fall under?
The 1052422-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1052422-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1052422-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1052422-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1052422-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Distrelec and Future Electronics have stock available or on a lead time for 1052422-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1052422-1 often in real-time on the comparison pages.
What if I can't find stock of 1052422-1?
You can fill out our help required form which you can use to request a quote for 1052422-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.