Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Connector Orientation | Straight |
---|---|
Body Material | Stainless Steel |
Body Finish | Passivated |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Ferrule Material | Copper |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Contact Configuration | Not Captivated |
RF Connector Center Contact Plating Material | Gold |
Product Length | 26.93mm, 1.0602in |
Panel Thickness (Recommended) | .055 – .103in, 1.4 – 2.62mm |
RF Connector Mated Outer Diameter (Approximate) | .25in, 6.35mm |
Impedance | 50Ω |
Panel Attachment Style | Rear Mount |
RF Contact Captivation Method | Mechanical |
Detent | Without |
Connector Mounting Type | Bulkhead |
RF Connector Coupling Mechanism | Screw |
Operating Frequency | 26GHz |
Coupling Nut Base Material | Stainless Steel |
Coupling Nut Plating Finish | Passivated |
Dielectric Material | PTFE |
実装方法 | Package |
Packaging Method | Package |
Connector System | Cable-to-Board |
Connector Seal Type | O-Ring |
RF Interface | SMA |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Jack |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Cable Type | RG 174, RG 316, RG 188A |
RF Connectors/Coaxial Connectors BULKHEAD JACK | Rapid Electronics |
TE Connectivity SMA BULKHEAD JACK RF SMA Connector 1 Con | Distrelec |
Sma Bulkhead Jack |Amp Te Connectivity 5225608-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5225608-4?
Additional datasheets, footprints and schematics for 5225608-4 are listed on our Part Details page. You can also find images and similar parts to 5225608-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5225608-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5225608-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5225608-4 fall under?
The 5225608-4 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5225608-4 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5225608-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5225608-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5225608-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Farnell have stock available or on a lead time for 5225608-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5225608-4 often in real-time on the comparison pages.
What if I can't find stock of 5225608-4?
You can fill out our help required form which you can use to request a quote for 5225608-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.