Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2037-5100-02 |
Prices starting from US$19.77
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$52.28 |
No stock
|
Buy Now | |
TE Store | US$39.52 |
353
|
Buy Now | |
Newark Electronics | US$35.98 |
3
|
Buy Now | |
Rapid Electronics | US$52.70 |
3
|
Buy Now | |
Chip One Stop | US$41.90 |
3
|
Buy Now | |
Distrelec | US$65.65 |
3
|
Buy Now | |
Avnet America | US$19.77 |
-
|
Buy Now | |
RS Americas | US$34.95 |
-
|
Buy Now | |
Boersig | US$54.25 |
-
|
Buy Now | |
Richardson RFPD | US$20.94 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Cable Connector Orientation | Right Angle |
---|---|
Body Material | Stainless Steel |
Body Finish | Passivated |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Crimp Type | Hex |
Ferrule Material | Copper |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Contact Configuration | Captivated Contacts |
Product Length | .665in, 16.9mm |
RF Connector Mated Outer Diameter (Approximate) | 6.35mm, .25in |
Impedance | 50Ω |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Connector Coupling Mechanism | Threaded |
Detent | Without |
RF Contact Captivation Method | Epoxy |
Coupling Nut Base Material | Stainless Steel |
Additional Features | Shrink Tubing |
Coupling Nut Plating Finish | Passivated |
Dielectric Material | TFE Fluorocarbon |
実装方法 | Carton |
Packaging Method | Carton |
RF Interface | SMA |
Connector & Contact Terminates To | Wire & Cable |
Connector Seal Type | Gasket |
Connector System | Cable-to-Cable |
Sealable | Yes |
RF Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Cable Type | RG 178 |
2037 5100 02 RF Interface: SMA RF Connector Style: Plug RF Connector Mated Outer Diameter (Approximate): .25 in RF Connector Mated Outer Diameter (Approximate): 6.35 mm Impedance: 50 Ω SMA Plug .25" 6.35 mm | Coax Connector | Part Number: 1052098-1 | Internal Number: 1052098-1 | Alias Number: 2037-5100-02 | TE Connectivity | TE Store |
1 Contact(S), Male, Cable Mount, Crimp Terminal, |Amp Te Connectivity 1052098-1 | Newark Electronics |
TE Connectivity - AMP SMA Plug 50Ohm Right Angle Cable Mount | Distrelec |
Conn SMA PL 12.4GHz 50Ohm Crimp RA Cable Mount Gold Over Nickel | Avnet America |
Right Angle Cable Plug, Crimp Attachment, SMA, SST and Passivate, RG178 | TE Connectivity 1052098-1 | RS Americas |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1052098-1?
Additional datasheets, footprints and schematics for 1052098-1 are listed on our Part Details page. You can also find images and similar parts to 1052098-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1052098-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1052098-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1052098-1 fall under?
The 1052098-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1052098-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1052098-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1052098-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1052098-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1052098-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1052098-1 often in real-time on the comparison pages.
What if I can't find stock of 1052098-1?
You can fill out our help required form which you can use to request a quote for 1052098-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.