Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.38
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.55
|
No stock
|
Buy Now | |
TE Store
from US$6.53
|
9,900
in stock
|
Buy Now | |
Future Electronics
from US$3.39
|
4,500
in stock
|
Buy Now | |
Rapid Electronics
from US$4.04
|
821
in stock
|
Buy Now | |
Chip One Stop
from US$3.81
|
821
in stock
|
Buy Now | |
Avnet America
from US$3.38
|
-
|
Buy Now | |
RS Americas
from US$5.22
|
-
|
Buy Now | |
Boersig
from US$4.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Tin |
---|---|
Body Material | Zinc |
Body Finish | Bright |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Contact Configuration | Not Captivated |
RF Connector Mated Outer Diameter (Approximate) | .25in, 6.35mm |
Height Above PC Board | .381in, 9.68mm |
Product Length | .646in, 16.4mm |
PCB Tail Length | .115in, 2.92mm |
Impedance | 50Ω |
Connector Mounting Type | Panel |
Detent | Without |
RF Connector Coupling Mechanism | Screw |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 11GHz |
Dielectric Material | PTFE |
実装方法 | Reel |
Packaging Quantity | 250 |
Packaging Method | Reel |
Connector System | Cable-to-Board |
Sealable | No |
RF Interface | SMA |
RF Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
ASSY. SMA JACK PCB EDGE MOUNT RF Interface: SMA RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .25 in RF Connector Mated Outer Diameter (Approximate): 6.35 mm Impedance: 50 Ω SMA Jack .25" 6.35 mm | Coax Connector | Part Number: 2081005-1 | Internal Number: 2081005-1 | TE Connectivity | TE Store |
SMA Female Edge Mount Threaded Jack PCB Connector | Future Electronics |
Connectors SMA JACK ASSEMBLY PCB EDGE MOUNT | Rapid Electronics |
Assy. Sma Jack Pcb Edge Mount |Te Connectivity 2081005-1 | Newark Electronics |
Conn SMA F Solder RA Edge Mount Gold | Avnet America |
ASSY. SMA JACK PCB EDGE MOUNT, RF Plugs and Jacks | TE Connectivity 2081005-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2081005-1?
Additional datasheets, footprints and schematics for 2081005-1 are listed on our Part Details page. You can also find images and similar parts to 2081005-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2081005-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2081005-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2081005-1 fall under?
The 2081005-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2081005-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2081005-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2081005-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2081005-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 2081005-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2081005-1 often in real-time on the comparison pages.
What if I can't find stock of 2081005-1?
You can fill out our help required form which you can use to request a quote for 2081005-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.