Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2052-1352-02 |
Prices starting from US$7.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.66
|
57
in stock
|
Buy Now | |
TE Store
from US$12.17
|
523
in stock
|
Buy Now | |
Avnet America
from US$8.51
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$16.70
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$9.73
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$9.27
|
-
|
Buy Now | |
Future Electronics
from US$8.76
|
-
|
Buy Now | |
RS Americas
from US$7.20
|
-
|
Buy Now | |
element14
from US$12.43
|
-
|
Buy Now | |
Farnell
from US$14.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Gold |
---|---|
Body Material | Stainless Steel |
Cable Connector Orientation | Straight |
Body Finish | Passivated |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Contact Configuration | Captivated Contacts |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 6.35mm, .25in |
Product Length | 1.0791in, 27.41mm |
Impedance | 50Ω |
RF Contact Captivation Method | Epoxy |
Detent | Without |
RF Connector Coupling Mechanism | Threaded |
Panel Attachment Style | Rear Mount |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Flange |
Operating Frequency | 18GHz |
Number of Panel Mounting Holes | 2 |
Dielectric Material | PTFE |
実装方法 | Bag |
Packaging Method | Bag |
RF Connector Style | Jack |
RF Interface | SMA |
Sealable | No |
Connector System | Cable-to-Panel |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
2052 1352 02,SMA FM JACK RECPT RF Interface: SMA RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .25 in RF Connector Mated Outer Diameter (Approximate): 6.35 mm Impedance: 50 Ω SMA Jack .25" 6.35 mm | Coax Connector | Part Number: 1052552-1 | Internal Number: 1052552-1 | Alias Number: 2052-1352-02 | TE Connectivity | TE Store |
SMA Jack straight flange mount Solder | RS |
Conn SMA RCP 0Hz to 18GHz Solder ST Panel Mount Gold | Avnet America |
2052 1352 02 SMA FM JACK RECPT | Rapid Electronics |
Rf/Coaxial, Sma Jack, Straight, 50 Ohm, Solder | Newark Electronics |
Connector SMA JACK STR 50 OHM SOLDER | TE Connectivity 1052552-1 | RS Americas |
RF/COAXIAL, SMA JACK, STR, 50 OHM, SOLDE | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
Connector Mounting | Panel Mount |
Product Range | - |
SVHC | Lead (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1052552-1?
Additional datasheets, footprints and schematics for 1052552-1 are listed on our Part Details page. You can also find images and similar parts to 1052552-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1052552-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1052552-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1052552-1 fall under?
The 1052552-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1052552-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1052552-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1052552-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1052552-1 have stock available?
Authorised distributors including TE Store, RS, Avnet America, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1052552-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1052552-1 often in real-time on the comparison pages.
What if I can't find stock of 1052552-1?
You can fill out our help required form which you can use to request a quote for 1052552-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.