5447650-3 RF & Coax Connectors by TE Connectivity

BULKHEAD JACK, SMA, HEX CRIMP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

Cable Connector Orientation Straight
Body Material Brass
Body Finish Bright
Body Plating Material Nickel
Port Configuration Single Port
Number of Coaxial Contacts 1
Number of Positions 1
Crimp Type Hex
Connector Product Type Connector Assembly
RF Connector Center Contact Crimp Setting 4
RF Connector Center Contact Material Beryllium Copper
RF Connector Contact Configuration Not Captivated
RF Connector Center Contact Plating Material Gold
RF Connector Mated Outer Diameter (Approximate) 6.35mm, .25in
Product Length 1.08in, 27.43mm
Impedance 50Ω
Connector Mounting Type Bulkhead
Detent Without
RF Contact Captivation Method Mechanical
Panel Attachment Style Rear Mount
RF Connector Coupling Mechanism Screw
Operating Frequency 26GHz
Dielectric Material PTFE
実装方法 Carton
Packaging Method Carton
RF Connector Style Jack
Connector System Cable-to-Board
Sealable Yes
Connector Seal Type O-Ring
RF Interface SMA
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -85 – 329°F, -65 – 165°C
Cable Type RG 188A, RG 174, RG 316

Compatible Parts


Alternative Descriptions

Bulkhead Jack, Sma, Hex Crimp |Amp Te Connectivity 5447650-3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5447650-3?

Additional datasheets, footprints and schematics for 5447650-3 are listed on our Part Details page. You can also find images and similar parts to 5447650-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5447650-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5447650-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5447650-3 fall under?

The 5447650-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5447650-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5447650-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 5447650-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5447650-3 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 5447650-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5447650-3 often in real-time on the comparison pages.

What if I can't find stock of 5447650-3?

You can fill out our help required form which you can use to request a quote for 5447650-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay