1-447647-1 RF & Coax Connectors by TE Connectivity

PLUG, SMA, HEX CRIMP COMM

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.26

Distributor Stock
Logo for Newark
Newark
from US$8.26
No stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Body Plating Material Nickel
Cable Connector Orientation Straight
Body Material Brass
Port Configuration Single Port
Number of Coaxial Contacts 1
Number of Positions 1
RF Connector Center Contact Plating Material Gold over Nickel
RF Connector Center Contact Material Brass
Connector Product Type Connector Assembly
Crimp Type Hex
RF Connector Center Contact Crimp Setting 6
RF Connector Contact Configuration Not Captivated
Product Length 24.92mm, .981in
RF Connector Mated Outer Diameter (Approximate) .25in, 6.35mm
Impedance 50Ω
RF Connector Coupling Mechanism Snap-On
RF Contact Captivation Method Mechanical
Connector Mounting Type Panel
Detent Without
Operating Frequency 26GHz
実装方法 Bulk
Packaging Method Bulk
Sealable No
Connector & Contact Terminates To Wire & Cable
RF Interface SMA
Connector System Cable-to-Board
RF Connector Style Plug
Termination Method to Wire & Cable Crimp
Operating Temperature Range -65 – 165°C, -85 – 329°F
Cable Type Belden YR20621 (RG58 Type)

Compatible Parts


Alternative Descriptions

Plug, Sma, Hex Crimp Comm Rohs Compliant: Yes |Amp Te Connectivity 1-447647-1 | Newark Electronics
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD
Conn SMA PL 12.4GHz Crimp ST Cable Mount | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-447647-1?

Additional datasheets, footprints and schematics for 1-447647-1 are listed on our Part Details page. You can also find images and similar parts to 1-447647-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-447647-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-447647-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-447647-1 fall under?

The 1-447647-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-447647-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-447647-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-447647-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-447647-1 have stock available?

Authorised distributors including Newark Electronics, Richardson RFPD and Avnet Abacus have stock available or on a lead time for 1-447647-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-447647-1 often in real-time on the comparison pages.

What if I can't find stock of 1-447647-1?

You can fill out our help required form which you can use to request a quote for 1-447647-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay