Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Gold |
---|---|
Body Material | Stainless Steel |
Cable Connector Orientation | Straight |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Contact Configuration | Captivated Contacts |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
Product Length | 1.0791in, 27.41mm |
RF Connector Mated Outer Diameter (Approximate) | 6.35mm, .25in |
Impedance | 50Ω |
RF Contact Captivation Method | Epoxy |
Panel Mount Feature Type | Flange |
RF Connector Coupling Mechanism | Threaded |
Panel Attachment Style | Front Mount |
Connector Mounting Type | Panel |
Detent | Without |
Operating Frequency | 18GHz |
Dielectric Material | TFE Fluorocarbon |
Number of Panel Mounting Holes | 2 |
Packaging Method | Bag |
実装方法 | Bag |
Sealable | No |
Connector System | Cable-to-Panel |
RF Connector Style | Jack |
RF Interface | SMA |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Rf/Coaxial, Sma Jack, Straight, 50 Ohm, Solder | Newark Electronics |
RF COAX CONN, SMA JACK, 50 OHM, PCB | element14 |
RF / Coaxial Connector, SMA Coaxial, Straight Flanged Jack, Solder, 50 ohm, Beryllium Copper | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Flanged Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1052551-1?
Additional datasheets, footprints and schematics for 1052551-1 are listed on our Part Details page. You can also find images and similar parts to 1052551-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1052551-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1052551-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1052551-1 fall under?
The 1052551-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1052551-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1052551-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1052551-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1052551-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 1052551-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1052551-1 often in real-time on the comparison pages.
What if I can't find stock of 1052551-1?
You can fill out our help required form which you can use to request a quote for 1052551-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.