Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2058-3415-00 |
Prices starting from US$5.40
Body Plating Material | Gold |
---|---|
Cable Connector Orientation | Straight |
Body Material | Stainless Steel |
Body Finish | Plated |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Contact Configuration | Captivated Contacts |
RF Connector Center Contact Plating Material | Gold |
Product Length | 11.5mm, .453in |
RF Connector Mated Outer Diameter (Approximate) | 6.35mm, .25in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
Panel Attachment Style | Front Mount, Rear Mount |
Detent | Without |
Connector Mounting Type | Panel |
Operating Frequency | 18GHz |
Comment | Captured Center Contact, Hermetically Sealed |
Dielectric Material | TFE Fluorocarbon |
Packaging Method | Carton |
実装方法 | Carton |
RF Connector Style | Plug |
Connector Seal Type | Gasket, Hermetically Sealed |
Sealable | Yes |
Connector System | Cable-to-Panel |
RF Interface | SMA |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
TE Connectivity 1 Contact(s), Female, Panel Mount, Panel | Distrelec |
RF-COAX CONNECTORS RF-COAXIAL CONNECTORS | Farnell |
TE | RS Americas |
1 Contact(S) Female Panel Mount Panel Mount |Amp Te Connectivity 1053181-1 | Newark Electronics |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1053181-1?
Additional datasheets, footprints and schematics for 1053181-1 are listed on our Part Details page. You can also find images and similar parts to 1053181-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1053181-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1053181-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1053181-1 fall under?
The 1053181-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1053181-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1053181-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1053181-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1053181-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS Americas have stock available or on a lead time for 1053181-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1053181-1 often in real-time on the comparison pages.
What if I can't find stock of 1053181-1?
You can fill out our help required form which you can use to request a quote for 1053181-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.