Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2837-7316-02 |
Prices starting from US$18.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$33.05
|
1,647
in stock
|
Buy Now | |
Rapid Electronics
from US$23.51
|
1,647
in stock
|
Buy Now | |
Chip One Stop
from US$18.10
|
1,647
in stock
|
Buy Now | |
Farnell
from US$24.34
|
1,318
in stock
|
Buy Now | |
Heilind Electronics
-
|
60
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$21.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Stainless Steel |
---|---|
Cable Connector Orientation | Right Angle |
Body Finish | Passivated |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
Ferrule Material | Copper |
Crimp Type | Hex |
RF Connector Center Contact Plating Material | Gold over Nickel |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Contact Configuration | Captivated Contacts |
Connector Product Type | Connector Assembly |
Product Length | .665in, 16.9mm |
RF Connector Mated Outer Diameter (Approximate) | .25in, 6.35mm |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
Detent | Without |
RF Connector Coupling Mechanism | Threaded |
Operating Frequency | 12.4GHz |
Coupling Nut Base Material | Stainless Steel |
Dielectric Material | PTFE |
Coupling Nut Plating Finish | Passivated |
実装方法 | Carton |
Packaging Method | Carton |
RF Interface | SMA |
RF Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector Seal Type | Gasket |
Connector System | Cable-to-Cable |
Sealable | Yes |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Cable Type | RD 316/U Double Braid |
TE Connectivity - AMP SMA Plug 50Ohm Right Angle Cable Mount | Distrelec |
RF CONN, SMA PLUG, R/A, 50 OHM, CRIMP | Farnell |
Rf/Coaxial, Sma Plug, R/A, 50 Ohm, Crimp | Newark Electronics |
Conn SMA PL 0Hz to 12.4GHz 50Ohm Crimp RA Cable Mount Gold Over Nickel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1056456-1?
Additional datasheets, footprints and schematics for 1056456-1 are listed on our Part Details page. You can also find images and similar parts to 1056456-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1056456-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1056456-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1056456-1 fall under?
The 1056456-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1056456-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1056456-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1056456-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1056456-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 1056456-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1056456-1 often in real-time on the comparison pages.
What if I can't find stock of 1056456-1?
You can fill out our help required form which you can use to request a quote for 1056456-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.