1052324-1 Part Information
Details for 1052324-1 by TE Connectivity
Connectors>RF & Coax Connectors>RF Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 22.5700 |
5 | 21.3900 |
10 | 20.7000 |
25 | 19.6500 |
50 | 17.8300 |
100 | 16.9300 |
Stock Information
Details
Part Downloads
Part Specifications
Cable Connector Orientation | Straight |
Body Material | Stainless Steel |
Body Finish | Passivated |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Contact Configuration | Captivated Contacts |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | 6.35mm, .25in |
Product Length | 12.88mm, .507in |
Impedance | 50Ω |
RF Contact Captivation Method | Epoxy |
Connector Mounting Type | Panel |
Detent | Without |
Panel Mount Feature Type | Flange |
RF Connector Coupling Mechanism | Threaded |
Panel Attachment Style | Rear Mount |
Operating Frequency | 18GHz |
Number of Panel Mounting Holes | 4 |
Coupling Nut Base Material | Stainless Steel |
Dielectric Material | PTFE Fluorocarbon |
Coupling Nut Plating Finish | Passivated |
実装方法 | Carton |
Packaging Method | Carton |
RF Connector Style | Plug |
RF Interface | SMA |
Sealable | Yes |
Connector Seal Type | Gasket |
Connector System | Cable-to-Panel |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Compatible Parts
Alternative Part Descriptions
- 2051 0000 02 | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1052324-1?
Additional datasheets, footprints and schematics for 1052324-1 are listed in our Part Details tab. You can also find the 1052324-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1052324-1 in the Pricing & Inventory tab next to part details. You can view 1052324-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1052324-1 fall under?
The 1052324-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1052324-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1052324-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1052324-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1052324-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1052324-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1052324-1 often in real-time on the comparison pages.
What if I can't find stock of 1052324-1?
You can fill out our help required form which you can use to request a quote for 1052324-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.