Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2036-5004-02 |
Prices starting from US$7.15
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.15
|
1,086
in stock
|
Buy Now | |
Rapid Electronics
from US$22.27
|
1,086
in stock
|
Buy Now | |
Chip One Stop
from US$20.70
|
1,086
in stock
|
Buy Now | |
Farnell
from US$43.24
|
870
in stock
|
Buy Now | |
Avnet America
from US$18.67
|
-
|
Buy Now | |
RS Americas
from US$22.77
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Finish | Passivated |
---|---|
Body Material | Stainless Steel |
Cable Connector Orientation | Straight |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
Connector Product Type | Connector Assembly |
Crimp Type | Hex |
RF Connector Center Contact Crimp Setting | 4 |
RF Connector Contact Configuration | Captivated Contacts |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | 6.35mm, .25in |
Product Length | 1.437in, 36.5mm |
Impedance | 50Ω |
Connector Mounting Type | Panel |
RF Contact Captivation Method | Mechanical |
Panel Attachment Style | Rear Mount |
Panel Mount Feature Type | Flange |
Detent | Without |
RF Connector Coupling Mechanism | Threaded |
Operating Frequency | 3GHz |
Number of Panel Mounting Holes | 4 |
Additional Features | Shrink Tubing |
Dielectric Material | TFE Fluorocarbon |
Packaging Method | Package |
実装方法 | Package |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Connector Seal Type | Gasket |
Connector System | Cable-to-Panel |
RF Connector Style | Jack |
RF Interface | SMA |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 316 |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
TE Connectivity 2036 5004 02 RF SMA Connector 1 Contact( | Distrelec |
RF-COAX CONNECTORS RF-COAXIAL CONNECTORS | Farnell |
Conn SMA RCP 12.4GHz 50Ohm Crimp ST Flange Mount Gold | Avnet America |
2036 5004 02 | TE Connectivity 1052024-1 | RS Americas |
2036 5004 02 |Amp Te Connectivity 1052024-1 | Newark Electronics |
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1052024-1?
Additional datasheets, footprints and schematics for 1052024-1 are listed on our Part Details page. You can also find images and similar parts to 1052024-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1052024-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1052024-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1052024-1 fall under?
The 1052024-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1052024-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1052024-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1052024-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1052024-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 1052024-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1052024-1 often in real-time on the comparison pages.
What if I can't find stock of 1052024-1?
You can fill out our help required form which you can use to request a quote for 1052024-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.