Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2001-5032-00 |
Prices starting from US$2.64
Distributor | Stock | ||
---|---|---|---|
Newark
from US$8.10
|
326
in stock
|
Buy Now | |
TE Store
from US$6.76
|
1,000
in stock
|
Buy Now | |
Richardson RFPD
from US$2.64
|
409
in stock
|
Buy Now | |
Avnet America
from US$3.02
|
326
in stock
|
Buy Now | |
Rapid Electronics
from US$12.51
|
189
in stock
|
Buy Now | |
Chip One Stop
from US$6.13
|
189
in stock
|
Buy Now | |
Distrelec
from US$17.85
|
189
in stock
|
Buy Now | |
RS Americas
from US$7.37
|
-
|
Buy Now | |
Boersig
from US$12.92
|
-
|
Buy Now | |
TTI Europe
from US$9.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Gold over Nickel |
---|---|
Body Material | Stainless Steel |
Cable Connector Orientation | Straight |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Material | Gold over Copper |
RF Connector Center Contact Material | Beryllium Copper |
Connector Product Type | Connector Assembly |
Product Length | .437in, 11.1mm |
RF Connector Mated Outer Diameter (Approximate) | .25in, 6.35mm |
Impedance | 50Ω |
Detent | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Threaded |
Operating Frequency | 18GHz |
Coupling Nut Base Material | Stainless Steel |
Coupling Nut Plating Material | Gold over Nickel |
Dielectric Material | TFE Fluorocarbon |
実装方法 | Carton |
Packaging Method | Carton |
Sealable | Yes |
Connector Seal Type | Gasket |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Plug |
Connector System | Cable-to-Cable |
RF Interface | SMA |
Termination Method to Wire & Cable | Solder |
Cable Type | RG 405 Semi-Rigid |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
2001 5032 00 RF Interface: SMA RF Connector Style: Plug RF Connector Mated Outer Diameter (Approximate): .25 in RF Connector Mated Outer Diameter (Approximate): 6.35 mm Impedance: 50 Ω SMA Plug .25" 6.35 mm | Coax Connector | Part Number: 1050547-1 | Internal Number: 1050547-1 | Alias Number: 2001-5032-00 | TE Connectivity | TE Store |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
1050547-1 Rohs Compliant: Yes |Amp Te Connectivity 1050547-1 | Newark Electronics |
Conn SMA PL 0Hz to 18GHz 50Ohm Solder ST Cable Mount Gold Over Copper | Avnet America |
TE Connectivity - AMP SMA Plug 50Ohm Straight Cable Mount | Distrelec |
SMA PLUG | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG405 |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 1050547-1?
Additional datasheets, footprints and schematics for 1050547-1 are listed on our Part Details page. You can also find images and similar parts to 1050547-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1050547-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1050547-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1050547-1 fall under?
The 1050547-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1050547-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1050547-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1050547-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1050547-1 have stock available?
Authorised distributors including TE Store, Richardson RFPD, Newark Electronics, Avnet America and Rapid Electronics have stock available or on a lead time for 1050547-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1050547-1 often in real-time on the comparison pages.
What if I can't find stock of 1050547-1?
You can fill out our help required form which you can use to request a quote for 1050547-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.