Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2052-3983-02 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Body Material | Stainless Steel |
---|---|
Body Finish | Passivated |
Number of Coaxial Contacts | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
Port Configuration | Single Port |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Plating Material | Gold |
RF Connector Contact Configuration | Captivated Contacts |
RF Connector Center Contact Material | Beryllium Copper |
Tab Width | .25mm, .01in |
RF Connector Mated Outer Diameter (Approximate) | 6.35mm, .25in |
Product Length | .375in, 9.53mm |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Screw |
Connector Mounting Type | Panel |
Detent | Without |
RF Contact Captivation Method | Epoxy |
Panel Mount Feature Type | Flange |
Operating Frequency | 18GHz |
Number of Panel Mounting Holes | 2 |
Dielectric Material | PTFE Fluorocarbon |
実装方法 | Package |
Packaging Method | Package |
RF Interface | SMA |
RF Connector Style | Jack |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Cable Type | RG 58C/U |
Conn SMA RCP 0Hz to 18GHz 50Ohm Solder ST Flange Mount Gold | Avnet America |
Where can I find additional details, specifications and documents for a 1251213-1?
Additional datasheets, footprints and schematics for 1251213-1 are listed on our Part Details page. You can also find images and similar parts to 1251213-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1251213-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1251213-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1251213-1 fall under?
The 1251213-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1251213-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1251213-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1251213-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1251213-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1251213-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1251213-1 often in real-time on the comparison pages.
What if I can't find stock of 1251213-1?
You can fill out our help required form which you can use to request a quote for 1251213-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.