Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.75
|
No stock
|
Buy Now | |
Rapid Electronics
from US$21.45
|
2,238
in stock
|
Buy Now | |
Chip One Stop
from US$12.80
|
2,238
in stock
|
Buy Now | |
Distrelec
from US$27.84
|
2,238
in stock
|
Buy Now | |
Avnet America
from US$20.11
|
139
in stock
|
Buy Now | |
RS
from US$54.82
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$18.50
|
-
|
Buy Now | |
RS Americas
from US$49.76
|
-
|
Buy Now | |
element14
from US$23.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Gold |
---|---|
Body Material | Stainless Steel |
Number of Positions | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Number of Coaxial Contacts | 1 |
RF Connector Contact Configuration | Not Captivated |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | 6.35mm, .25in |
Product Length | 15.24mm, .6in |
PCB Tail Length | 3.94mm, .155in |
Height Above PC Board | 9.7mm, .38in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
Connector Mounting Type | Board Mount |
RF Contact Captivation Method | Solder |
Detent | Without |
Operating Frequency | 4GHz |
Dielectric Material | Fluoropolymer |
実装方法 | Package |
Packaging Method | Package |
Connector System | Cable-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
RF Connector Style | Jack |
RF Interface | SMA |
Termination Method to Wire & Cable | Solder Terminal |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Connectors PCB RIGHT ANGLE JACK | Rapid Electronics |
TE Connectivity - AMP SMA Jack 50Ohm Right Angle T/H | Distrelec |
RF CONN, SMA, R/A JACK, 50 OHM | Farnell |
Conn SMA RCP 0Hz to 4GHz 50Ohm Solder RA Thru-Hole Gold | Avnet America |
Jack,right Angle,pcb,sma |Amp Te Connectivity 221790-1 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Connector Mounting Orientation | PC Board |
Where can I find additional details, specifications and documents for a 221790-1?
Additional datasheets, footprints and schematics for 221790-1 are listed on our Part Details page. You can also find images and similar parts to 221790-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 221790-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 221790-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 221790-1 fall under?
The 221790-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 221790-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 221790-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 221790-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 221790-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 221790-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 221790-1 often in real-time on the comparison pages.
What if I can't find stock of 221790-1?
You can fill out our help required form which you can use to request a quote for 221790-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.