Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2081-0000-02 |
Prices starting from US$11.80
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$23.60 |
48
|
Buy Now | |
Richardson RFPD | US$11.80 |
883
|
Buy Now | |
Avnet America | US$22.37 |
823
|
Buy Now | |
element14 | US$24.79 |
371
|
Buy Now | |
Newark Electronics | US$26.78 |
288
|
Buy Now | |
Rapid Electronics | US$25.98 |
274
|
Buy Now | |
RS Americas | US$27.74 |
254
|
Buy Now | |
Chip One Stop | US$28.80 |
247
|
Buy Now | |
TE Store | US$26.20 |
221
|
Buy Now | |
Farnell | US$27.11 |
83
|
Buy Now | |
Distrelec | US$23.85 |
27
|
Buy Now | |
Future Electronics | US$20.34 |
-
|
Buy Now | |
Boersig | US$26.02 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Body Material | Stainless Steel |
---|---|
Body Plating Finish | Passivated |
Body Style | Straight |
Body Insulation | Without |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Contact Configuration | Captivated Contacts |
Length | 22.2mm, .874in |
Impedance | 50Ω |
RF Contact Captivation Method | Epoxy |
Coupling Nut Material | Stainless Steel |
Connector Mounting Type | Bulkhead |
Circuit Application | Power & Signal |
Dielectric Material | TFE Fluorocarbon |
Comment | Epoxy captivation. |
Packaging Method | Bag |
Connector System | Cable-to-Cable |
Isolated Ground | No |
Sealable | No |
RF Connector Type | SMA |
Connector & Contact Terminates To | Wire & Cable |
Frequency | 18GHz |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
IN SERIES ADAPTER | Richardson RFPD |
Conn SMA Adapter PL/PL 0Hz to 18GHz 50Ohm ST Gold Over Nickel | Avnet America |
RF/COAXIAL ADAPTER, SMA PLUG-SMA PLUG | element14 |
Rf/Coaxial Adapter, Sma Plug-Sma Plug | Newark Electronics |
RF Adapters-In Series SMA ST P/P-ADP F/H STD | Rapid Electronics |
Adapter Plug-Plug Stainless Steel Beryllium Copper TFE Fluorocarbon 18 GHz | TE Connectivity 1053635-1 | RS Americas |
2081 0000 02 Connector Interface Adapter Type: In-Series Adapter Body Orientation: Straight Side A Interface: SMA Side A Gender: Plug Side B Interface: SMA In-Series Adapter Straight SMA Plug | Connector Adapters & Connector Saver | Part Number: 1053635-1 | Internal Number: 1053635-1 | Alias Number: 2081-0000-02 | TE Connectivity | TE Store |
ADAPTOR, SMA PLUG, SMA PLUG, STRAIGHT | Farnell |
SMA Plug - Plug adaptor 18GHz | RS |
TE Connectivity 2081 0000 02 RF Adapters - In Series SMA | Distrelec |
50 Ohm SMA Plug to SMA Plug Straight RF Connector Adapter | Future Electronics |
Convert From Coax Type | SMA |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | SMA |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | SMA Coaxial |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
Where can I find additional details, specifications and documents for a 1053635-1?
Additional datasheets, footprints and schematics for 1053635-1 are listed on our Part Details page. You can also find images and similar parts to 1053635-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1053635-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1053635-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1053635-1 fall under?
The 1053635-1 is listed under Connectors > RF & Coax Connectors > RF Adapters > In-Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1053635-1 when available in the In-Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1053635-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1053635-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1053635-1 have stock available?
Authorised distributors including Richardson RFPD, Avnet America, element14, Newark Electronics and Rapid Electronics have stock available or on a lead time for 1053635-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1053635-1 often in real-time on the comparison pages.
What if I can't find stock of 1053635-1?
You can fill out our help required form which you can use to request a quote for 1053635-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.