Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2001-5025-00 |
Prices starting from US$14.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$34.57
|
1,051
in stock
|
Buy Now | |
Rapid Electronics
from US$23.48
|
1,051
in stock
|
Buy Now | |
Chip One Stop
from US$14.00
|
1,051
in stock
|
Buy Now | |
Farnell
from US$45.58
|
842
in stock
|
Buy Now | |
Newark Electronics
from US$24.79
|
-
|
Buy Now | |
RS Americas
from US$20.42
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Material | Stainless Steel |
---|---|
Body Plating Material | Gold |
Cable Connector Orientation | Straight |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
Connector Product Type | Connector Housing |
RF Connector Mated Outer Diameter (Approximate) | 6.35mm, .25in |
Product Length | 11.2mm, .442in |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Threaded |
Detent | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Operating Frequency | 18GHz |
Coupling Nut Plating Material | Gold over Nickel |
Coupling Nut Base Material | Stainless Steel |
Gasket Material | Silicone Rubber |
Dielectric Material | TFE Fluorocarbon |
Packaging Method | Package |
実装方法 | Package |
Connector System | Cable-to-Cable |
RF Connector Style | Plug |
RF Interface | SMA |
Sealable | Yes |
Connector Seal Type | Gasket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Cable Type | RG 402 Semi-Rigid |
TE Connectivity 2001 5025 00 RF SMA Connector 1 Contact( | Distrelec |
RF-COAX CONNECTORS RF-COAXIAL CONNECTORS | Farnell |
1 Contact(S) Male Cable Mount Solder Terminal |Amp Te Connectivity 1050536-1 | Newark Electronics |
TE | RS Americas |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1050536-1?
Additional datasheets, footprints and schematics for 1050536-1 are listed on our Part Details page. You can also find images and similar parts to 1050536-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1050536-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1050536-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1050536-1 fall under?
The 1050536-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1050536-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1050536-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1050536-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1050536-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1050536-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1050536-1 often in real-time on the comparison pages.
What if I can't find stock of 1050536-1?
You can fill out our help required form which you can use to request a quote for 1050536-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.