Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.96
Distributor | Stock | ||
---|---|---|---|
Newark
from US$16.17
|
784
in stock
|
Buy Now | |
TE Store
from US$14.78
|
4,232
in stock
|
Buy Now | |
Heilind Electronics
from US$14.24
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.24
|
4
in stock
|
Buy Now | |
Avnet America
-
|
784
in stock
|
Buy Now | |
RS
from US$9.61
|
-
|
Buy Now | |
Future Electronics
from US$12.03
|
-
|
Buy Now | |
RS Americas
from US$16.85
|
-
|
Buy Now | |
TTI Europe
from US$9.77
|
-
|
Buy Now | |
Richardson RFPD
from US$5.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Gold |
---|---|
Body Finish | Plated |
Body Material | Stainless Steel |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Contact Configuration | Captivated Contacts |
Connector Product Type | Connector Assembly |
RF Connector Mated Outer Diameter (Approximate) | .25in, 6.35mm |
PCB Tail Length | .155in, 3.9mm |
Height Above PC Board | .375in, 9.5mm |
Product Length | .375in, 9.53mm |
Impedance | 50Ω |
RF Contact Captivation Method | Epoxy |
RF Connector Coupling Mechanism | Threaded |
Detent | Without |
Connector Mounting Type | Board Mount |
Operating Frequency | 18GHz |
Dielectric Material | PTFE |
Packaging Method | Bag |
実装方法 | Bag |
Connector System | Cable-to-Board |
RF Connector Style | Jack |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | SMA |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
2062 0000 00,SMA PCB VERT JACK RF Interface: SMA RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .25 in RF Connector Mated Outer Diameter (Approximate): 6.35 mm Impedance: 50 Ω SMA Jack .25" 6.35 mm | Coax Connector | Part Number: 1053354-1 | Internal Number: 1053354-1 | TE Connectivity | TE Store |
Rf/Coaxial, Sma Jack, Straight, 50 Ohm, Solder | Newark Electronics |
2062 0000 00SMA PCB VERT JACK | Heilind Electronics |
Conn SMA RCP Solder ST Thru-Hole Gold | Avnet America |
Straight PCB Mount Stainless Steel Straight Jack SMA RF Connector | Future Electronics |
Connector, Jack, SMA, Printed Circuit Board, Straight, Stainless Steel, 50 Ohms | TE Connectivity 1053354-1 | RS Americas |
2062 0000 00,SMA PCB VERT | TTI Europe |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1053354-1?
Additional datasheets, footprints and schematics for 1053354-1 are listed on our Part Details page. You can also find images and similar parts to 1053354-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1053354-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1053354-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1053354-1 fall under?
The 1053354-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1053354-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1053354-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1053354-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1053354-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Heilind Electronics, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 1053354-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1053354-1 often in real-time on the comparison pages.
What if I can't find stock of 1053354-1?
You can fill out our help required form which you can use to request a quote for 1053354-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.