Body Plating Material | Gold over Nickel |
---|---|
Body Material | Brass |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Contact Configuration | Not Captivated |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Plating Material | Gold |
Height Above PC Board | 9.53mm, .375in |
RF Connector Mated Outer Diameter (Approximate) | .25in, 6.35mm |
Product Length | .53in, 13.46mm |
PCB Tail Length | .155in, 3.94mm |
Impedance | 50Ω |
Connector Mounting Type | Board Mount |
RF Connector Coupling Mechanism | Threaded |
Detent | Without |
RF Contact Captivation Method | Solder |
Operating Frequency | 4GHz |
Dielectric Material | Fluoropolymer |
Packaging Method | Package |
実装方法 | Package |
RF Interface | SMA |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Termination Method to Wire & Cable | Solder Terminal |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Conn SMA RCP 0Hz to 4GHz Solder ST Thru-Hole Gold T/R | Avnet America |
RF COAX CONN, SMA JACK, 50 OHM, PCB | Farnell |
Rf/Coaxial, Sma Jack, Straight, 50 Ohm, Solder | Newark Electronics |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 221789-1?
Additional datasheets, footprints and schematics for 221789-1 are listed on our Part Details page. You can also find images and similar parts to 221789-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 221789-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 221789-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 221789-1 fall under?
The 221789-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 221789-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 221789-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 221789-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 221789-1 have stock available?
Authorised distributors including RS, Avnet America, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 221789-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 221789-1 often in real-time on the comparison pages.
What if I can't find stock of 221789-1?
You can fill out our help required form which you can use to request a quote for 221789-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.